Vishay Precision Group Diodes - Zener - Single - MMBZ5244B-E3-08 MMBZ5244B-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803066-MMBZ5244B-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 14V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 10V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803066-MMBZ5244B-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 14V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5244B-E3-08 - 803066-MMBZ5244B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5244B-E3-08
803066-MMBZ5244B-E3-08
Diodes - Zener - Single - MMBZ5244B-E3-08 803066-MMBZ5244B-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803066-MMBZ5244B-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 14V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 10V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803066-MMBZ5244B-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 225mW
Voltage - Zener (Nom) (Vz): 14V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 10V

Buy Now
14V 225MW SOT23 Zener Diode - 287-MMBZ5244B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14V 225MW SOT23 Zener Diode
287-MMBZ5244B-E3-08
14V 225MW SOT23 Zener Diode 287-MMBZ5244B-E3-08
DIODE ZENER 14V 225MW SOT23-3 Product overview: MMBZ5244B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5244B-E3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 14V 225MW SOT23-3 Product overview: MMBZ5244B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5244B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5244B-E3-08
Zener Diodes MMBZ5244B-E3-08
Zener Diodes 14 Volt 0.225W 5%

Zener Diodes 14 Volt 0.225W 5%

Buy Now Datasheet
Diode, Zener, 14V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4492 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 14V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4492
Diode, Zener, 14V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4492
DIODE, ZENER, 14V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:14V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 14V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:14V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 14V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X7999 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 14V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X7999
Diode, Zener, 14V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X7999
DIODE, ZENER, 14V, 0.225W, SOT-23-3; Zener Voltage Nom:14V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 14V, 0.225W, SOT-23-3; Zener Voltage Nom:14V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5244B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5244B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5244B-E3-08
DIODE ZENER 14V 225MW SOT23-3

DIODE ZENER 14V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 803066-MMBZ5244B-E3-08 287-MMBZ5244B-E3-08 MMBZ5244B-E3-08 06X4492 MMBZ5244B-E3-08
Product Name Diodes - Zener - Single - MMBZ5244B-E3-08 14V 225MW SOT23 Zener Diode Zener Diodes Diode, Zener, 14V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
VZ 14 volts 14 volts
ZZT 15 ohms 15 ohms 15 ohms
IR 1.00E-4 mA 100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data