ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE; Zener Voltage Nom:10V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 35K8299 |
| Product Name | Zener Diode, Full Reel; Zener Voltage Nom Vishay |
| Package | SOT23; SOT-23 |