ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:225mW; Zener Voltage Vz Typ:9.1V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 35K8292 |
| Product Name | Zener Diode; Diode Case Style Vishay |
| Package | SOT23; SOT-23 |