ZENER DIODE, 300mW, 9.1V, SOT-23; Breakdown Voltage:9.1V; Diode Case Style:SOT-23; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:3; Operating Temperature Range:-; Package / Case:SOT-23 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 18M2516 |
| Product Name | Zener Diode, 300Mw, 9.1V, Sot-23; Breakdown Voltage Vishay |
| Package | SOT23; SOT-23 |