Zener Diode 8.7V 225mW ±2% Surface Mount SOT-23-3
Zener Diodes 8.7 Volt 0.225W 2%
DIODE ZENER 8.7V 225MW SOT23-3
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5238C-E3-08-ND | MMBZ5238C-E3-08 | MMBZ5238C-E3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT-23-3 | SOT23; SOT-23-3 | |
| Life Cycle Stage | Removed; Obsolete |