Vishay Precision Group 8.2V 0.225W Zener Diode MMBZ5237B-E3-08

Description
Zener Diode, 8.2V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5237B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.225W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ5237B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 8.2V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5237B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.225W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ5237B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 0.225W Zener Diode - 2086-MMBZ5237B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.225W Zener Diode
2086-MMBZ5237B-E3-08
8.2V 0.225W Zener Diode 2086-MMBZ5237B-E3-08
Zener Diode, 8.2V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5237B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.225W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ5237B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 5%, 0.225W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5237B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.225W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.225W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ5237B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMBZ5237B-E3-08 - 1078325-MMBZ5237B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5237B-E3-08
1078325-MMBZ5237B-E3-08
Diodes - Zener - Single - MMBZ5237B-E3-08 1078325-MMBZ5237B-E3-08
Manufacturer: Vishay Win Source Part Number: 1078325-MMBZ5237B-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 6.5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078325-MMBZ5237B-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Zener, 8.2V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4485 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4485
Diode, Zener, 8.2V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4485
DIODE, ZENER, 8.2V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 8.2V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X7992 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X7992
Diode, Zener, 8.2V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X7992
DIODE, ZENER, 8.2V, 0.225W, SOT-23-3; Zener Voltage Nom:8.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 0.225W, SOT-23-3; Zener Voltage Nom:8.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5237B-E3-08
Zener Diodes MMBZ5237B-E3-08
Zener Diodes 8.2 Volt 0.225W 5%

Zener Diodes 8.2 Volt 0.225W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5237B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5237B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5237B-E3-08
DIODE ZENER 8.2V 225MW SOT23-3

DIODE ZENER 8.2V 225MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-MMBZ5237B-E3-08 1078325-MMBZ5237B-E3-08 06X4485 MMBZ5237B-E3-08 MMBZ5237B-E3-08
Product Name 8.2V 0.225W Zener Diode Diodes - Zener - Single - MMBZ5237B-E3-08 Diode, Zener, 8.2V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS RoHS
PD 0.2250 milliwatts 225 milliwatts 225 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Removed; Obsolete
Package SOT23; SOT-23-3 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data