Zener Diode 6.8V 225mW ±5% Surface Mount SOT-23-3
Zener Diodes 6.8 Volt 0.225W 5%
DIODE, ZENER, 6.8V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 6.8V, 0.225W, SOT-23-3; Zener Voltage Nom:6.8V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 6.8V 225MW SOT23-3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5235B-E3-08-ND | MMBZ5235B-E3-08 | 06X4483 | MMBZ5235B-E3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Diode, Zener, 6.8V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 | |
| Pin Count | 3 | |||
| RoHS Compliant | RoHS | |||
| PD | 225 milliwatts |