Vishay Precision Group Custom Parts - Custom Parts (J - M) - MMBZ5232B-V-GS08 MMBZ5232B-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140344-MMBZ5232B-V- GS08 Packaging: Cut Tape Impedance: 11 Ω Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 5.6 V Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 5 µA Zener Current: 20 mA Max Power Dissipation: 225 mW Test Current: 20 mA Max Operating Temperature: 150 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140344-MMBZ5232B-V- GS08 Packaging: Cut Tape Impedance: 11 Ω Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 5.6 V Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 5 µA Zener Current: 20 mA Max Power Dissipation: 225 mW Test Current: 20 mA Max Operating Temperature: 150 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MMBZ5232B-V-GS08 - 1140344-MMBZ5232B-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MMBZ5232B-V-GS08
1140344-MMBZ5232B-V-GS08
Custom Parts - Custom Parts (J - M) - MMBZ5232B-V-GS08 1140344-MMBZ5232B-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140344-MMBZ5232B-V- GS08 Packaging: Cut Tape Impedance: 11 Ω Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 5.6 V Number of Pins: 3 Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 5 µA Zener Current: 20 mA Max Power Dissipation: 225 mW Test Current: 20 mA Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140344-MMBZ5232B-V-GS08
Packaging: Cut Tape
Impedance: 11 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 5 %
Zener Voltage: 5.6 V
Number of Pins: 3
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Zener Current: 20 mA
Max Power Dissipation: 225 mW
Test Current: 20 mA
Max Operating Temperature: 150 °C

Buy Now
Zener Diode; Zener Voltage Nom Vishay - 69R4716 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4716
Zener Diode; Zener Voltage Nom Vishay 69R4716
ZENER DIODE; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 35K8243 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
35K8243
Zener Diode, Full Reel; Zener Voltage Nom Vishay 35K8243
ZENER DIODE, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 1140344-MMBZ5232B-V-GS08 69R4716
Product Name Custom Parts - Custom Parts (J - M) - MMBZ5232B-V-GS08 Zener Diode; Zener Voltage Nom Vishay
Package SOT23; SOT-23 SOT23; SOT-23
Pin Count 3 3
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data