Vishay Precision Group Diodes - Zener - Single - MMBZ5232B-G3-18 MMBZ5232B-G3-18

Description
Manufacturer: Vishay Win Source Part Number: 112342-MMBZ5232B-G3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 112342-MMBZ5232B-G3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5232B-G3-18 - 112342-MMBZ5232B-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5232B-G3-18
112342-MMBZ5232B-G3-18
Diodes - Zener - Single - MMBZ5232B-G3-18 112342-MMBZ5232B-G3-18
Manufacturer: Vishay Win Source Part Number: 112342-MMBZ5232B-G3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW

Manufacturer: Vishay
Win Source Part Number: 112342-MMBZ5232B-G3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW

Buy Now Datasheet
5.6V 225MW SOT23 Zener Diode - 287-MMBZ5232B-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 225MW SOT23 Zener Diode
287-MMBZ5232B-G3-18
5.6V 225MW SOT23 Zener Diode 287-MMBZ5232B-G3-18
DIODE ZENER 5.6V 225MW SOT23-3 Product overview: MMBZ5232B-G3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5232B-G3-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 225MW SOT23-3 Product overview: MMBZ5232B-G3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5232B-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5232B-G3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5232B-G3-18
Discrete Semiconductor Products - Diodes - Zener MMBZ5232B-G3-18
DIODE ZENER 5.6V 225MW SOT23-3

DIODE ZENER 5.6V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5232B-G3-18
Zener Diodes MMBZ5232B-G3-18
Zener Diodes 5.6 Volt 0.225W 5%

Zener Diodes 5.6 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112342-MMBZ5232B-G3-18 287-MMBZ5232B-G3-18 MMBZ5232B-G3-18 MMBZ5232B-G3-18
Product Name Diodes - Zener - Single - MMBZ5232B-G3-18 5.6V 225MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Removed; Obsolete
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3
VZ 5.6 volts 5.6 volts
ZZT 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data