Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3
Zener Diodes 5.1 Volt 0.3W 5%
DIODE ZENER 5.1V 225MW SOT23-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5231B-HE3-08-ND | MMBZ5231B-HE3-08 | MMBZ5231B-HE3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT-23 | SOT23; SOT-23-3 | |
| Life Cycle Stage | Removed; Obsolete |