Vishay Precision Group Zener Diode; Zener Voltage Nom Vishay MMBZ5230B-V-GS08

Description
ZENER DIODE; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode; Zener Voltage Nom Vishay - 69R4714 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4714
Zener Diode; Zener Voltage Nom Vishay 69R4714
ZENER DIODE; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 35K8229 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
35K8229
Zener Diode, Full Reel; Zener Voltage Nom Vishay 35K8229
ZENER DIODE, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 69R4714
Product Name Zener Diode; Zener Voltage Nom Vishay
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
8 suppliers