Vishay Precision Group Single Zener Diodes MMBZ5230B-E3-08

Description
Zener Diode 4.7V 225mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 4.7V 225mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5230B-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5230B-E3-08GITR-ND
Single Zener Diodes MMBZ5230B-E3-08GITR-ND
Zener Diode 4.7V 225mW ±5% Surface Mount SOT-23-3

Zener Diode 4.7V 225mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5230B-E3-08
Zener Diodes MMBZ5230B-E3-08
Zener Diodes 4.7 Volt 0.225W 5%

Zener Diodes 4.7 Volt 0.225W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5230B-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5230B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5230B-E3-08
DIODE ZENER 4.7V 225MW SOT23-3

DIODE ZENER 4.7V 225MW SOT23-3

Supplier's Site
Diode, Zener, 4.7V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4478 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4478
Diode, Zener, 4.7V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4478
DIODE, ZENER, 4.7V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 4.7V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 4.7V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X7985 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X7985
Diode, Zener, 4.7V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X7985
DIODE, ZENER, 4.7V, 0.225W, SOT-23-3; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 4.7V, 0.225W, SOT-23-3; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5230B-E3-08GITR-ND MMBZ5230B-E3-08 MMBZ5230B-E3-08 06X4478
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 4.7V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
Life Cycle Stage Removed; Obsolete
VZ 4.7 volts
ZZT 19 ohms
Unlock Full Specs
to access all available technical data