DIODE ZENER 4.3V 225MW SOT23-3
Zener Diodes 4.3 Volt 0.225W 2% AUTO
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5229C-HE3-08 | MMBZ5229C-HE3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 | SOT-23-3 |
| VZ | 4.3 volts |