DIODE ZENER 4.3V 225MW SOT23-3
Zener Diodes 4.3 Volt 0.225W 5%
DIODE, ZENER, 4.3V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 4.3V, 0.225W, SOT-23-3; Zener Voltage Nom:4.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5229B-E3-08 | MMBZ5229B-E3-08 | 06X4477 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Diode, Zener, 4.3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SOT-23-3 | SOT23; SOT-23 |
| VZ | 4.3 volts | ||
| ZZT | 22 ohms | ||
| IR | 5 mA |