Vishay Precision Group Zener Diode; Zener Voltage Nom Vishay MMBZ5227B-V-GS08

Description
ZENER DIODE; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode; Zener Voltage Nom Vishay - 69R4711 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4711
Zener Diode; Zener Voltage Nom Vishay 69R4711
ZENER DIODE; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode; Diode Case Style Vishay - 35K8208 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Diode Case Style Vishay
35K8208
Zener Diode; Diode Case Style Vishay 35K8208
ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:225mW; Zener Voltage Vz Typ:3.6V RoHS Compliant: Yes

ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:225mW; Zener Voltage Vz Typ:3.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 69R4711 35K8208
Product Name Zener Diode; Zener Voltage Nom Vishay Zener Diode; Diode Case Style Vishay
Package SOT23; SOT-23 SOT23; SOT-23
Pin Count 3 3
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-C75,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers