ZENER DIODE, 300mW, 3.3V, SOT-23, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 18M2511 |
| Product Name | Zener Diode, 300Mw, 3.3V, Sot-23, Full Reel; Zener Voltage Nom Vishay |
| Package | SOT23; SOT-23 |