Vishay Precision Group 3.3V 225MW SOT23 Zener Diode MMBZ5226B-E3-08

Description
DIODE ZENER 3.3V 225MW SOT23-3 Product overview: MMBZ5226B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5226B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 225MW SOT23-3 Product overview: MMBZ5226B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5226B-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 225MW SOT23 Zener Diode - 287-MMBZ5226B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 225MW SOT23 Zener Diode
287-MMBZ5226B-E3-08
3.3V 225MW SOT23 Zener Diode 287-MMBZ5226B-E3-08
DIODE ZENER 3.3V 225MW SOT23-3 Product overview: MMBZ5226B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5226B-E3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 225MW SOT23-3 Product overview: MMBZ5226B-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 225MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5226B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 964611-MMBZ5226B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
964611-MMBZ5226B-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 964611-MMBZ5226B-E3-08
Win Source Part Number: 964611-MMBZ5226B-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 225 mW Current - Reverse Leakage @ Vr: 25 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 28 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): DZ23C3V3-7-F; DZ23C3V3-E3-08; BZX84C3V3-E3-08; MMBZ4620-E3-08; BZX84C3V3LT3G; BZX84C3V3ET3G; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-MMBZ5226B-E3-08C T,MMBZ5226B-E3-08GIC T,MMBZ5226B-E3-08GIT R,112-MMBZ5226B-E3-0 8DKR,MMBZ5226B-E3-08 GICT-ND,MMBZ5226B-E3 -08-ND,MMBZ5226B-E3- 08GITR-ND,112-MMBZ52 26B-E3-08TR Base Product Number: MMBZ5226 Product Status: Obsolete

Win Source Part Number: 964611-MMBZ5226B-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Current - Reverse Leakage @ Vr: 25 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 28 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): DZ23C3V3-7-F; DZ23C3V3-E3-08; BZX84C3V3-E3-08; MMBZ4620-E3-08; BZX84C3V3LT3G; BZX84C3V3ET3G;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-MMBZ5226B-E3-08CT,MMBZ5226B-E3-08GICT,MMBZ5226B-E3-08GITR,112-MMBZ5226B-E3-08DKR,MMBZ5226B-E3-08GICT-ND,MMBZ5226B-E3-08-ND,MMBZ5226B-E3-08GITR-ND,112-MMBZ5226B-E3-08TR
Base Product Number: MMBZ5226
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5226B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5226B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ5226B-E3-08
DIODE ZENER 3.3V 225MW SOT23-3

DIODE ZENER 3.3V 225MW SOT23-3

Supplier's Site
Diode, Zener, 3.3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4474 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4474
Diode, Zener, 3.3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4474
DIODE, ZENER, 3.3V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 225MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3.3V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay - 12X7981 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay
12X7981
Diode, Zener, 3.3V, 0.225W, Sot-23-3; Zener Voltage Nom Vishay 12X7981
DIODE, ZENER, 3.3V, 0.225W, SOT-23-3; Zener Voltage Nom:3.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 0.225W, SOT-23-3; Zener Voltage Nom:3.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ5226B-E3-08 964611-MMBZ5226B-E3-08 MMBZ5226B-E3-08 06X4474
Product Name 3.3V 225MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 3.3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS
ZZT 28 ohms 28 ohms 28 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
VZ 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers