Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973616-MMBZ5225B-V-G
Packaging: Cut Tape
Mounting: SMD (SMT)
Impedance: 30 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 5 %
Zener Voltage: 3 V
Number of Pins: 3
Categories: OEM Parts(M-N)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 50 µA
Zener Current: 20 mA
Max Power Dissipation: 225 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973616-MMBZ5225B-V-GS08 |
| Product Name | OEM Parts - OEM Parts (M - N) - MMBZ5225B-V-GS08 |