Vishay Precision Group Single Zener Diodes MMBZ4717-E3-08

Description
Zener Diode 43V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 43V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ4717-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ4717-E3-08-ND
Single Zener Diodes MMBZ4717-E3-08-ND
Zener Diode 43V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 43V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4717-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4717-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4717-E3-08
DIODE ZENER 43V 350MW SOT23-3

DIODE ZENER 43V 350MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4717-E3-08
Zener Diodes MMBZ4717-E3-08
Zener Diodes 43 Volt 0.225W 5%

Zener Diodes 43 Volt 0.225W 5%

Buy Now Datasheet
Diode, Zener, 43V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4472 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 43V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4472
Diode, Zener, 43V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4472
DIODE, ZENER, 43V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 43V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 43V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7979 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 43V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7979
Diode, Zener, 43V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7979
DIODE, ZENER, 43V, 0.35W, SOT-23-3; Zener Voltage Nom:43V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 43V, 0.35W, SOT-23-3; Zener Voltage Nom:43V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ4717-E3-08-ND MMBZ4717-E3-08 MMBZ4717-E3-08 06X4472
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 43V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Removed; Obsolete
Package SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23
VZ 43 volts
Unlock Full Specs
to access all available technical data