Vishay Precision Group Zener Diode; Diode Case Style Vishay MMBZ4713-V-GS08

Description
ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:350mW; Zener Voltage Vz Typ:30V RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:350mW; Zener Voltage Vz Typ:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode; Diode Case Style Vishay - 35K8183 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Diode Case Style Vishay
35K8183
Zener Diode; Diode Case Style Vishay 35K8183
ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:350mW; Zener Voltage Vz Typ:30V RoHS Compliant: Yes

ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:350mW; Zener Voltage Vz Typ:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode; Zener Voltage Nom Vishay - 69R4704 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4704
Zener Diode; Zener Voltage Nom Vishay 69R4704
ZENER DIODE; Zener Voltage Nom:30V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:30V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number 35K8183 69R4704
Product Name Zener Diode; Diode Case Style Vishay Zener Diode; Zener Voltage Nom Vishay
Package SOT23; SOT-23 SOT23; SOT-23
Pin Count 3 3
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data