Vishay Precision Group Single Zener Diodes MMBZ4710-E3-08

Description
Zener Diode 25V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 25V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ4710-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ4710-E3-08-ND
Single Zener Diodes MMBZ4710-E3-08-ND
Zener Diode 25V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 25V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diode, Zener, 25V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7972 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 25V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7972
Diode, Zener, 25V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7972
DIODE, ZENER, 25V, 0.35W, SOT-23-3; Zener Voltage Nom:25V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 25V, 0.35W, SOT-23-3; Zener Voltage Nom:25V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 25V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4465 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 25V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4465
Diode, Zener, 25V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4465
DIODE, ZENER, 25V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:25V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 25V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:25V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4710-E3-08
Zener Diodes MMBZ4710-E3-08
Zener Diodes 25 Volt 0.225W 5%

Zener Diodes 25 Volt 0.225W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4710-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4710-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4710-E3-08
DIODE ZENER 25V 350MW SOT23-3

DIODE ZENER 25V 350MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ4710-E3-08-ND 12X7972 MMBZ4710-E3-08 MMBZ4710-E3-08
Product Name Single Zener Diodes Diode, Zener, 25V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data