DIODE, ZENER, 19V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:19V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 19V, 0.35W, SOT-23-3; Zener Voltage Nom:19V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diodes 19 Volt 0.225W 5%
DIODE ZENER 19V 350MW SOT23-3
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 06X4461 | MMBZ4706-E3-08 | MMBZ4706-E3-08 |
| Product Name | Diode, Zener, 19V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT23; SOT-23 | SOT-23-3 | SOT23; SOT-23-3 |
| Pin Count | 3 | ||
| RoHS Compliant | RoHS | ||
| PD | 350 milliwatts |