Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079456-MMBZ4704-V-G
Packaging: Cut Tape
Mounting: SMD (SMT)
Power Dissipation: 350 mW
Voltage Tolerance: 5 %
Zener Voltage: 17 V
Number of Pins: 3
Categories: OEM Parts(M-N)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 350 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079456-MMBZ4704-V-GS08 |
| Product Name | OEM Parts - OEM Parts (M - N) - MMBZ4704-V-GS08 |