DIODE ZENER 17V 350MW SOT23-3
DIODE, ZENER, 17V, 0.35W, SOT-23-3; Zener Voltage Nom:17V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 17V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:17V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Zener Diodes 17 Volt 0.225W 5%
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ4704-E3-08 | 12X7966 | MMBZ4704-E3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 17V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay | Zener Diodes |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SOT23; SOT-23 | SOT-23-3 |
| VZ | 17 volts | ||
| IR | 50 mA |