DIODE ZENER 15V 350MW SOT23-3
Zener Diodes 15 Volt 0.225W 5% AUTO
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMBZ4702-HE3-18 | MMBZ4702-HE3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Removed; Obsolete |