Vishay Precision Group Diodes - Zener - Single - MMBZ4702-E3-08 MMBZ4702-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 927511-MMBZ4702-E3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 15 V 350 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ4702 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-MMBZ4702-E3-08CT , MMBZ4702-E3-08GITR-N D, 112-MMBZ4702-E3-08TR , MMBZ4702-E3-08GITR, 112-MMBZ4702-E3-08DK R, MMBZ4702-E3-08GICT-N D, MMBZ4702-E3-08GICT, MMBZ4702-E3-08-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927511-MMBZ4702-E3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 15 V 350 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ4702 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-MMBZ4702-E3-08CT , MMBZ4702-E3-08GITR-N D, 112-MMBZ4702-E3-08TR , MMBZ4702-E3-08GITR, 112-MMBZ4702-E3-08DK R, MMBZ4702-E3-08GICT-N D, MMBZ4702-E3-08GICT, MMBZ4702-E3-08-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ4702-E3-08 - 927511-MMBZ4702-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ4702-E3-08
927511-MMBZ4702-E3-08
Diodes - Zener - Single - MMBZ4702-E3-08 927511-MMBZ4702-E3-08
Manufacturer: Vishay Win Source Part Number: 927511-MMBZ4702-E3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 15 V 350 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ4702 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-MMBZ4702-E3-08CT , MMBZ4702-E3-08GITR-N D, 112-MMBZ4702-E3-08TR , MMBZ4702-E3-08GITR, 112-MMBZ4702-E3-08DK R, MMBZ4702-E3-08GICT-N D, MMBZ4702-E3-08GICT, MMBZ4702-E3-08-ND

Manufacturer: Vishay
Win Source Part Number: 927511-MMBZ4702-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 15 V 350 mW ±5% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ4702
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-MMBZ4702-E3-08CT, MMBZ4702-E3-08GITR-ND, 112-MMBZ4702-E3-08TR, MMBZ4702-E3-08GITR, 112-MMBZ4702-E3-08DKR, MMBZ4702-E3-08GICT-ND, MMBZ4702-E3-08GICT, MMBZ4702-E3-08-ND

Buy Now Datasheet
15V 350MW SOT23 Zener Diode - 287-MMBZ4702-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 350MW SOT23 Zener Diode
287-MMBZ4702-E3-08
15V 350MW SOT23 Zener Diode 287-MMBZ4702-E3-08
DIODE ZENER 15V 350MW SOT23-3 Product overview: MMBZ4702-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4702-E3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 350MW SOT23-3 Product overview: MMBZ4702-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4702-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ4702-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4702-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4702-E3-08
DIODE ZENER 15V 350MW SOT23-3

DIODE ZENER 15V 350MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4702-E3-08
Zener Diodes MMBZ4702-E3-08
Zener Diodes 15 Volt 0.225W 5%

Zener Diodes 15 Volt 0.225W 5%

Buy Now Datasheet
Diode, Zener, 15V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7964 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7964
Diode, Zener, 15V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7964
DIODE, ZENER, 15V, 0.35W, SOT-23-3; Zener Voltage Nom:15V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 15V, 0.35W, SOT-23-3; Zener Voltage Nom:15V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 15V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4457 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4457
Diode, Zener, 15V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4457
DIODE, ZENER, 15V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 15V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMBZ4702-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ4702-E3-08
Single Zener Diodes MMBZ4702-E3-08
DIODE ZENER 15V 350MW SOT23-3

DIODE ZENER 15V 350MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 927511-MMBZ4702-E3-08 287-MMBZ4702-E3-08 MMBZ4702-E3-08 MMBZ4702-E3-08 12X7964 MMBZ4702-E3-08
Product Name Diodes - Zener - Single - MMBZ4702-E3-08 15V 350MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 15V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay Single Zener Diodes
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data