Zener Diodes 12 Volt 0.225W 5%
DIODE ZENER 12V 350MW SOT23-3
DIODE, ZENER, 12V, 0.35W, SOT-23-3; Zener Voltage Nom:12V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 12V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ4699-E3-08 | MMBZ4699-E3-08 | 12X7961 |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 12V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay |
| Package | SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23 |
| Life Cycle Stage | Removed; Obsolete | ||
| VZ | 12 volts | ||
| IR | 50 mA |