Vishay Precision Group Single Zener Diodes MMBZ4697-E3-08

Description
Zener Diode 10V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 10V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-MMBZ4697-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-MMBZ4697-E3-08TR-ND
Single Zener Diodes 112-MMBZ4697-E3-08TR-ND
Zener Diode 10V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 10V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367664-MMBZ4697-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367664-MMBZ4697-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367664-MMBZ4697-E3-08
Win Source Part Number: 1367664-MMBZ4697-E3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Obsolete Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: MMBZ4697 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 1 µA @ 7.6 V Power - Max: 350 mW Voltage - Zener (Nom) (Vz): 10 V

Win Source Part Number: 1367664-MMBZ4697-E3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Obsolete
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: MMBZ4697
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 1 µA @ 7.6 V
Power - Max: 350 mW
Voltage - Zener (Nom) (Vz): 10 V

Buy Now Datasheet
10V 0.35W Zener Diode - 2086-MMBZ4697-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.35W Zener Diode
2086-MMBZ4697-E3-08
10V 0.35W Zener Diode 2086-MMBZ4697-E3-08
Zener Diode, 10V V(Z), 5%, 0.35W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ4697-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ4697-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 0.35W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ4697-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ4697-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ4697-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4697-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4697-E3-08
DIODE ZENER 10V 350MW SOT23-3

DIODE ZENER 10V 350MW SOT23-3

Supplier's Site
Diode, Zener, 10V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7959 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 10V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7959
Diode, Zener, 10V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7959
DIODE, ZENER, 10V, 0.35W, SOT-23-3; Zener Voltage Nom:10V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 10V, 0.35W, SOT-23-3; Zener Voltage Nom:10V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 10V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4452 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 10V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4452
Diode, Zener, 10V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4452
DIODE, ZENER, 10V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 10V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-MMBZ4697-E3-08TR-ND 1367664-MMBZ4697-E3-08 2086-MMBZ4697-E3-08 MMBZ4697-E3-08 12X7959
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 10V 0.35W Zener Diode Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 10V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
VZ 10 volts 10 volts
IR 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data