Vishay Precision Group Single Zener Diodes MMBZ4695-E3-08

Description
Zener Diode 8.7V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 8.7V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ4695-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ4695-E3-08-ND
Single Zener Diodes MMBZ4695-E3-08-ND
Zener Diode 8.7V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 8.7V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4695-E3-08
Zener Diodes MMBZ4695-E3-08
Zener Diodes 8.7 Volt 0.225W 5%

Zener Diodes 8.7 Volt 0.225W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4695-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4695-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4695-E3-08
DIODE ZENER 8.7V 350MW SOT23-3

DIODE ZENER 8.7V 350MW SOT23-3

Supplier's Site
Diode, Zener, 8.7V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4450 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.7V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4450
Diode, Zener, 8.7V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4450
DIODE, ZENER, 8.7V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:8.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 8.7V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:8.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 8.7V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7957 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.7V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7957
Diode, Zener, 8.7V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7957
DIODE, ZENER, 8.7V, 0.35W, SOT-23-3; Zener Voltage Nom:8.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 8.7V, 0.35W, SOT-23-3; Zener Voltage Nom:8.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ4695-E3-08-ND MMBZ4695-E3-08 MMBZ4695-E3-08 06X4450
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 8.7V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
Life Cycle Stage Removed; Obsolete
VZ 8.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1658764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C62,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers