Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 8.2V 350MW SOT23-3
Zener Diodes 8.2 Volt 0.225W 5% AUTO
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ4694-HE3-08-ND | MMBZ4694-HE3-08 | MMBZ4694-HE3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |