Vishay Precision Group Single Zener Diodes MMBZ4693-E3-08

Description
Zener Diode 7.5V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 7.5V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ4693-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ4693-E3-08-ND
Single Zener Diodes MMBZ4693-E3-08-ND
Zener Diode 7.5V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 7.5V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diode, Zener, 7.5V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4448 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 7.5V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4448
Diode, Zener, 7.5V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4448
DIODE, ZENER, 7.5V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 7.5V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 7.5V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7955 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 7.5V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7955
Diode, Zener, 7.5V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7955
DIODE, ZENER, 7.5V, 0.35W, SOT-23-3; Zener Voltage Nom:7.5V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 7.5V, 0.35W, SOT-23-3; Zener Voltage Nom:7.5V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4693-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4693-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4693-E3-08
DIODE ZENER 7.5V 350MW SOT23-3

DIODE ZENER 7.5V 350MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4693-E3-08
Zener Diodes MMBZ4693-E3-08
Zener Diodes 7.5 Volt 0.225W 5%

Zener Diodes 7.5 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ4693-E3-08-ND 06X4448 MMBZ4693-E3-08 MMBZ4693-E3-08
Product Name Single Zener Diodes Diode, Zener, 7.5V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23 SOT23; SOT-23-3 SOT-23-3
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data