DIODE ZENER 6.8V 350MW SOT23-3
Zener Diodes 6.8 Volt 0.225W 5% AUTO
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMBZ4692-HE3-08 | MMBZ4692-HE3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Removed; Obsolete |