Zener Diode 6.8V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 6.8V 350MW SOT23-3
Zener Diodes 6.8 Volt 0.225W 5%
DIODE, ZENER, 6.8V, 0.35W, SOT-23-3; Zener Voltage Nom:6.8V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 6.8V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ4692-E3-08GITR-ND | MMBZ4692-E3-08 | MMBZ4692-E3-08 | 12X7954 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Diode, Zener, 6.8V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Removed; Obsolete | |||
| Package | SOT23; SOT-23-3 | SOT-23-3 | SOT23; SOT-23 | |
| VZ | 6.8 volts |