Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener MMBZ4691-E3-08

Description
DIODE ZENER 6.2V 350MW SOT23-3
Datasheet
Description
DIODE ZENER 6.2V 350MW SOT23-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - MMBZ4691-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4691-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4691-E3-08
DIODE ZENER 6.2V 350MW SOT23-3

DIODE ZENER 6.2V 350MW SOT23-3

Supplier's Site
Diode, Zener, 6.2V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7953 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7953
Diode, Zener, 6.2V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7953
DIODE, ZENER, 6.2V, 0.35W, SOT-23-3; Zener Voltage Nom:6.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 0.35W, SOT-23-3; Zener Voltage Nom:6.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 6.2V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4446 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4446
Diode, Zener, 6.2V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4446
DIODE, ZENER, 6.2V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4691-E3-08
Zener Diodes MMBZ4691-E3-08
Zener Diodes 6.2 Volt 0.225W 5%

Zener Diodes 6.2 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ4691-E3-08 12X7953 MMBZ4691-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 6.2V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay Zener Diodes
Life Cycle Stage Removed; Obsolete
Package SOT23; SOT-23-3 SOT23; SOT-23 SOT-23-3
VZ 6.2 volts
IR 10 mA
Unlock Full Specs
to access all available technical data