Vishay Precision Group 5.1V 350MW SOT23 Zener Diode MMBZ4689-HE3-08

Description
DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ4689-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4689-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ4689-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4689-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 350MW SOT23 Zener Diode - 287-MMBZ4689-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 350MW SOT23 Zener Diode
287-MMBZ4689-HE3-08
5.1V 350MW SOT23 Zener Diode 287-MMBZ4689-HE3-08
DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ4689-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4689-HE3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ4689-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4689-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1382919-MMBZ4689-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1382919-MMBZ4689-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1382919-MMBZ4689-HE3-08
Win Source Part Number: 1382919-MMBZ4689-HE3 -08 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 15,000 pcs Tolerance: ±5% Power - Max: 350 mW Current - Reverse Leakage @ Vr: 10 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.1 V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay Base Product Number: MMBZ4689 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382919-MMBZ4689-HE3-08
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 15,000 pcs
Tolerance: ±5%
Power - Max: 350 mW
Current - Reverse Leakage @ Vr: 10 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.1 V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay
Base Product Number: MMBZ4689
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4689-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4689-HE3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4689-HE3-08
DIODE ZENER 5.1V 350MW SOT23-3

DIODE ZENER 5.1V 350MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4689-HE3-08
Zener Diodes MMBZ4689-HE3-08
Zener Diodes 5.1 Volt 0.225W 5% AUTO

Zener Diodes 5.1 Volt 0.225W 5% AUTO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ4689-HE3-08 1382919-MMBZ4689-HE3-08 MMBZ4689-HE3-08 MMBZ4689-HE3-08
Product Name 5.1V 350MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data