Vishay Precision Group 5.1V 0.35W Zener Diode MMBZ4689-GS08

Description
Zener Diode, 5.1V V(Z), 5%, 0.35W, Product overview: MMBZ4689-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ4689-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.1V V(Z), 5%, 0.35W, Product overview: MMBZ4689-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ4689-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 0.35W Zener Diode - 295-MMBZ4689-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore
5.1V 0.35W Zener Diode
295-MMBZ4689-GS08
5.1V 0.35W Zener Diode 295-MMBZ4689-GS08
Zener Diode, 5.1V V(Z), 5%, 0.35W, Product overview: MMBZ4689-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ4689-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.35W, Product overview: MMBZ4689-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ4689-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
ZENER-DIODE, 0.35W, 5%, SOT-23 - MMBZ4689-GS08 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
ZENER-DIODE, 0.35W, 5%, SOT-23
MMBZ4689-GS08
ZENER-DIODE, 0.35W, 5%, SOT-23 MMBZ4689-GS08
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Zener Diodes Zener Diodes
Product Number 295-MMBZ4689-GS08 MMBZ4689-GS08
Product Name 5.1V 0.35W Zener Diode ZENER-DIODE, 0.35W, 5%, SOT-23
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4475 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B4V3X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1220192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details