Vishay Precision Group 5.1V 350MW SOT23 Zener Diode MMBZ4689-E3-08

Description
DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ4689-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4689-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ4689-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4689-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 350MW SOT23 Zener Diode - 287-MMBZ4689-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 350MW SOT23 Zener Diode
287-MMBZ4689-E3-08
5.1V 350MW SOT23 Zener Diode 287-MMBZ4689-E3-08
DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ4689-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4689-E3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ4689-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4689-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4689-E3-08
Zener Diodes MMBZ4689-E3-08
Zener Diodes 5.1 Volt 0.35W 5%

Zener Diodes 5.1 Volt 0.35W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4689-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4689-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4689-E3-08
DIODE ZENER 5.1V 350MW SOT23-3

DIODE ZENER 5.1V 350MW SOT23-3

Supplier's Site
Diode, Zener, 5.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4444 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4444
Diode, Zener, 5.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4444
DIODE, ZENER, 5.1V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.1V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7951 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7951
Diode, Zener, 5.1V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7951
DIODE, ZENER, 5.1V, 0.35W, SOT-23-3; Zener Voltage Nom:5.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.35W, SOT-23-3; Zener Voltage Nom:5.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ4689-E3-08 MMBZ4689-E3-08 MMBZ4689-E3-08 06X4444
Product Name 5.1V 350MW SOT23 Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 5.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Package Tape & Reel (TR) SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data