Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23-3
Zener Diodes 4.3 Volt 0.225W 5%
DIODE ZENER 4.3V 350MW SOT23-3
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ4687-E3-18-ND | MMBZ4687-E3-18 | MMBZ4687-E3-18 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |