Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1323953-MMBZ4685-HE3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 350 mW
Current - Reverse Leakage @ Vr: 7.5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 3.6 V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: MMBZ4685
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE ZENER 3.6V 350MW SOT23-3 Product overview: MMBZ4685-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4685-HE3-18 can be used for catalog matching and distributor lookup.
Zener Diodes 3.6 Volt 0.225W 5% AUTO
DIODE ZENER 3.6V 350MW SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1323953-MMBZ4685-HE3-18 | 287-MMBZ4685-HE3-18 | MMBZ4685-HE3-18 | MMBZ4685-HE3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 3.6V 350MW SOT23 Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | TO-236-3, SC-59, SOT-23-3; SC-59 | Tape & Reel (TR) | SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 3.6 volts | 3.6 volts |