Vishay Precision Group Zener Diodes MMBZ4685-E3-08

Description
Zener Diodes 3.6 Volt 0.225W 5%
Datasheet
Description
Zener Diodes 3.6 Volt 0.225W 5%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4685-E3-08
Zener Diodes MMBZ4685-E3-08
Zener Diodes 3.6 Volt 0.225W 5%

Zener Diodes 3.6 Volt 0.225W 5%

Buy Now Datasheet
Diode, Zener, 3.6V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4440 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4440
Diode, Zener, 3.6V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4440
DIODE, ZENER, 3.6V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3.6V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7947 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7947
Diode, Zener, 3.6V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7947
DIODE, ZENER, 3.6V, 0.35W, SOT-23-3; Zener Voltage Nom:3.6V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 0.35W, SOT-23-3; Zener Voltage Nom:3.6V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4685-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4685-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4685-E3-08
DIODE ZENER 3.6V 350MW SOT23-3

DIODE ZENER 3.6V 350MW SOT23-3

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ4685-E3-08 06X4440 MMBZ4685-E3-08
Product Name Zener Diodes Diode, Zener, 3.6V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3
Pin Count 3
RoHS Compliant RoHS
PD 350 milliwatts
Unlock Full Specs
to access all available technical data