DIODE, ZENER, 2.4V, 0.35W, SOT-23-3; Zener Voltage Nom:2.4V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 2.4V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE ZENER 2.4V 350MW SOT23-3
Zener Diodes 2.4 Volt 0.225W 5%
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 12X7943 | MMBZ4681-E3-08 | MMBZ4681-E3-08 |
| Product Name | Diode, Zener, 2.4V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOT23; SOT-23 | SOT23; SOT-23-3 | SOT-23-3 |
| Pin Count | 3 | ||
| RoHS Compliant | RoHS | ||
| PD | 350 milliwatts |