Vishay Precision Group Diode, Zener, 6.2V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay MMBZ4627-E3-08

Description
DIODE, ZENER, 6.2V, 0.35W, SOT-23-3; Zener Voltage Nom:6.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 6.2V, 0.35W, SOT-23-3; Zener Voltage Nom:6.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 6.2V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7942 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7942
Diode, Zener, 6.2V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7942
DIODE, ZENER, 6.2V, 0.35W, SOT-23-3; Zener Voltage Nom:6.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 0.35W, SOT-23-3; Zener Voltage Nom:6.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 6.2V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4435 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4435
Diode, Zener, 6.2V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4435
DIODE, ZENER, 6.2V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4627-E3-08
Zener Diodes MMBZ4627-E3-08
Zener Diodes 6.2 Volt 0.225W 5%

Zener Diodes 6.2 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 12X7942 MMBZ4627-E3-08
Product Name Diode, Zener, 6.2V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay Zener Diodes
Package SOT23; SOT-23 SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4746A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1690677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details