Zener Diodes 5.6 Volt 0.225W 5%
DIODE, ZENER, 5.6V, 0.35W, SOT-23-3; Zener Voltage Nom:5.6V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 5.6V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE ZENER 5.6V 350MW SOT23-3
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ4626-E3-08 | 12X7941 | MMBZ4626-E3-08 |
| Product Name | Zener Diodes | Diode, Zener, 5.6V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 |
| Pin Count | 3 | ||
| RoHS Compliant | RoHS | ||
| PD | 350 milliwatts | ||
| Tj | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |