Vishay Precision Group Diodes - Zener - Single - MMBZ4625-E3-08 MMBZ4625-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 885341-MMBZ4625-E3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 5.1 V 350 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ4625 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ4625-E3-08GITR-N D, MMBZ4625-E3-08GICT-N D, MMBZ4625-E3-08GITR, MMBZ4625-E3-08-ND, 112-MMBZ4625-E3-08DK R, MMBZ4625-E3-08GICT, 112-MMBZ4625-E3-08CT , 112-MMBZ4625-E3-08TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885341-MMBZ4625-E3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 5.1 V 350 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ4625 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ4625-E3-08GITR-N D, MMBZ4625-E3-08GICT-N D, MMBZ4625-E3-08GITR, MMBZ4625-E3-08-ND, 112-MMBZ4625-E3-08DK R, MMBZ4625-E3-08GICT, 112-MMBZ4625-E3-08CT , 112-MMBZ4625-E3-08TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ4625-E3-08 - 885341-MMBZ4625-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ4625-E3-08
885341-MMBZ4625-E3-08
Diodes - Zener - Single - MMBZ4625-E3-08 885341-MMBZ4625-E3-08
Manufacturer: Vishay Win Source Part Number: 885341-MMBZ4625-E3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 5.1 V 350 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBZ4625 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMBZ4625-E3-08GITR-N D, MMBZ4625-E3-08GICT-N D, MMBZ4625-E3-08GITR, MMBZ4625-E3-08-ND, 112-MMBZ4625-E3-08DK R, MMBZ4625-E3-08GICT, 112-MMBZ4625-E3-08CT , 112-MMBZ4625-E3-08TR

Manufacturer: Vishay
Win Source Part Number: 885341-MMBZ4625-E3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 5.1 V 350 mW ±5% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ4625
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ4625-E3-08GITR-ND, MMBZ4625-E3-08GICT-ND, MMBZ4625-E3-08GITR, MMBZ4625-E3-08-ND, 112-MMBZ4625-E3-08DKR, MMBZ4625-E3-08GICT, 112-MMBZ4625-E3-08CT, 112-MMBZ4625-E3-08TR

Buy Now Datasheet
5.1V 350MW SOT23 Zener Diode - 287-MMBZ4625-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 350MW SOT23 Zener Diode
287-MMBZ4625-E3-08
5.1V 350MW SOT23 Zener Diode 287-MMBZ4625-E3-08
DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ4625-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4625-E3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 350MW SOT23-3 Product overview: MMBZ4625-E3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4625-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - MMBZ4625-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ4625-E3-08
Single Zener Diodes MMBZ4625-E3-08
DIODE ZENER 5.1V 350MW SOT23-3

DIODE ZENER 5.1V 350MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4625-E3-08
Zener Diodes MMBZ4625-E3-08
Zener Diodes 5.1 Volt 0.225W 5%

Zener Diodes 5.1 Volt 0.225W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4625-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4625-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4625-E3-08
DIODE ZENER 5.1V 350MW SOT23-3

DIODE ZENER 5.1V 350MW SOT23-3

Supplier's Site
Diode, Zener, 5.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4433 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4433
Diode, Zener, 5.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4433
DIODE, ZENER, 5.1V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.1V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7940 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7940
Diode, Zener, 5.1V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7940
DIODE, ZENER, 5.1V, 0.35W, SOT-23-3; Zener Voltage Nom:5.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.35W, SOT-23-3; Zener Voltage Nom:5.1V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 885341-MMBZ4625-E3-08 287-MMBZ4625-E3-08 MMBZ4625-E3-08 MMBZ4625-E3-08 MMBZ4625-E3-08 06X4433
Product Name Diodes - Zener - Single - MMBZ4625-E3-08 5.1V 350MW SOT23 Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 5.1V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
RoHS Compliant RoHS RoHS
ZZT 1500 ohms 1500 ohms 1500 ohms
VZ 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data