DIODE ZENER 4.7V 350MW SOT23-3 Product overview: MMBZ4624-E3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4624-E3-18 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367401-MMBZ4624-E3-
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Product Status: Obsolete
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: MMBZ4624
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 10 µA @ 3 V
Power - Max: 350 mW
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 1550 Ohms
Zener Diodes 4.7 Volt 0.225W 5%
DIODE ZENER 4.7V 350MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMBZ4624-E3-18 | 1367401-MMBZ4624-E3-18 | MMBZ4624-E3-18 | MMBZ4624-E3-18 |
| Product Name | 4.7V 350MW SOT23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | |||
| ZZT | 1550 ohms | 1550 ohms | 1550 ohms | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |