DIODE ZENER 4.7V 350MW SOT23-3
DIODE, ZENER, 4.7V, 0.35W, SOT-23-3; Zener Voltage Nom:4.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 4.7V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMBZ4624-E3-08 | 12X7939 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 4.7V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23 |
| VZ | 4.7 volts | |
| ZZT | 1550 ohms | |
| IR | 10 mA |