Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single MMBZ4622-E3-08

Description
Win Source Part Number: 970061-MMBZ4622-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 350 mW Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 3.9 V Impedance (Max) (Zzt): 1.65 kOhms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-MMBZ4622-E3-08CT ,MMBZ4622-E3-08GICT, MMBZ4622-E3-08-ND,MM BZ4622-E3-08GITR,MMB Z4622-E3-08GICT-ND,1 12-MMBZ4622-E3-08DKR ,112-MMBZ4622-E3-08T R,MMBZ4622-E3-08GITR -ND Base Product Number: MMBZ4622 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 970061-MMBZ4622-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 350 mW Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 3.9 V Impedance (Max) (Zzt): 1.65 kOhms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-MMBZ4622-E3-08CT ,MMBZ4622-E3-08GICT, MMBZ4622-E3-08-ND,MM BZ4622-E3-08GITR,MMB Z4622-E3-08GICT-ND,1 12-MMBZ4622-E3-08DKR ,112-MMBZ4622-E3-08T R,MMBZ4622-E3-08GITR -ND Base Product Number: MMBZ4622 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 970061-MMBZ4622-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
970061-MMBZ4622-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 970061-MMBZ4622-E3-08
Win Source Part Number: 970061-MMBZ4622-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 350 mW Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 3.9 V Impedance (Max) (Zzt): 1.65 kOhms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-MMBZ4622-E3-08CT ,MMBZ4622-E3-08GICT, MMBZ4622-E3-08-ND,MM BZ4622-E3-08GITR,MMB Z4622-E3-08GICT-ND,1 12-MMBZ4622-E3-08DKR ,112-MMBZ4622-E3-08T R,MMBZ4622-E3-08GITR -ND Base Product Number: MMBZ4622 Product Status: Obsolete

Win Source Part Number: 970061-MMBZ4622-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 1.65 kOhms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-MMBZ4622-E3-08CT,MMBZ4622-E3-08GICT,MMBZ4622-E3-08-ND,MMBZ4622-E3-08GITR,MMBZ4622-E3-08GICT-ND,112-MMBZ4622-E3-08DKR,112-MMBZ4622-E3-08TR,MMBZ4622-E3-08GITR-ND
Base Product Number: MMBZ4622
Product Status: Obsolete

Buy Now Datasheet
3.9V 0.35W Zener Diode - 2086-MMBZ4622-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 0.35W Zener Diode
2086-MMBZ4622-E3-08
3.9V 0.35W Zener Diode 2086-MMBZ4622-E3-08
Zener Diode, 3.9V V(Z), 5%, 0.35W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ4622-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ4622-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 5%, 0.35W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ4622-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMBZ4622-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ4622-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4622-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4622-E3-08
DIODE ZENER 3.9V 350MW SOT23-3

DIODE ZENER 3.9V 350MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4622-E3-08
Zener Diodes MMBZ4622-E3-08
Zener Diodes 3.9 Volt 0.225W 5%

Zener Diodes 3.9 Volt 0.225W 5%

Buy Now Datasheet
Zener Diode Sot23-E3 Rohs Compliant Vishay - 38AH0873 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot23-E3 Rohs Compliant Vishay
38AH0873
Zener Diode Sot23-E3 Rohs Compliant Vishay 38AH0873
ZENER DIODE SOT23-E3 ROHS COMPLIANT: YES

ZENER DIODE SOT23-E3 ROHS COMPLIANT: YES

Supplier's Site
Diode, Zener, 3.9V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7937 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.9V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7937
Diode, Zener, 3.9V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7937
DIODE, ZENER, 3.9V, 0.35W, SOT-23-3; Zener Voltage Nom:3.9V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.9V, 0.35W, SOT-23-3; Zener Voltage Nom:3.9V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3.9V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4430 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.9V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4430
Diode, Zener, 3.9V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4430
DIODE, ZENER, 3.9V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3.9V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 970061-MMBZ4622-E3-08 2086-MMBZ4622-E3-08 MMBZ4622-E3-08 MMBZ4622-E3-08 38AH0873 12X7937
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 3.9V 0.35W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode Sot23-E3 Rohs Compliant Vishay Diode, Zener, 3.9V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23
VZ 3.9 volts 3.9 volts
ZZT 1650 ohms 1650 ohms
IR 0.0050 mA 5 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data