Vishay Precision Group 3.3V 0.35W Zener Diode MMBZ4620-E3-08

Description
Zener Diode, 3.3V V(Z), 5%, 0.35W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ4620-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.35W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4620-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.3V V(Z), 5%, 0.35W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ4620-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.35W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4620-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.35W Zener Diode
287-MMBZ4620-E3-08
3.3V 0.35W Zener Diode 287-MMBZ4620-E3-08
Zener Diode, 3.3V V(Z), 5%, 0.35W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ4620-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.35W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4620-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 5%, 0.35W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ4620-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.35W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ4620-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1225660-MMBZ4620-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1225660-MMBZ4620-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1225660-MMBZ4620-E3-08
Win Source Part Number: 1225660-MMBZ4620-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 350 mW Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 1.65 kOhms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): MMBZ4620-E3-08.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: MMBZ4620-E3-08-ND,MM BZ4620-E3-08GIDKR,MM BZ4620-E3-08GITR,MMB Z4620-E3-08GICT Base Product Number: MMBZ4620 Product Status: Obsolete

Win Source Part Number: 1225660-MMBZ4620-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 350 mW
Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 1.65 kOhms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMBZ4620-E3-08.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MMBZ4620-E3-08-ND,MMBZ4620-E3-08GIDKR,MMBZ4620-E3-08GITR,MMBZ4620-E3-08GICT
Base Product Number: MMBZ4620
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ4620-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ4620-E3-08
Discrete Semiconductor Products - Diodes - Zener MMBZ4620-E3-08
DIODE ZENER 3.3V 350MW SOT23-3

DIODE ZENER 3.3V 350MW SOT23-3

Supplier's Site
Diode, Zener, 3.3V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay - 12X7935 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay
12X7935
Diode, Zener, 3.3V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay 12X7935
DIODE, ZENER, 3.3V, 0.35W, SOT-23-3; Zener Voltage Nom:3.3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 0.35W, SOT-23-3; Zener Voltage Nom:3.3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 3.3V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4428 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4428
Diode, Zener, 3.3V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4428
DIODE, ZENER, 3.3V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4620-E3-08
Zener Diodes MMBZ4620-E3-08
Zener Diodes 3.3 Vlt 0.225Watt 5%

Zener Diodes 3.3 Vlt 0.225Watt 5%

Buy Now Datasheet
Single Zener Diodes - MMBZ4620-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ4620-E3-08
Single Zener Diodes MMBZ4620-E3-08
DIODE ZENER 3.3V 350MW SOT23-3

DIODE ZENER 3.3V 350MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ4620-E3-08 1225660-MMBZ4620-E3-08 MMBZ4620-E3-08 12X7935 MMBZ4620-E3-08 MMBZ4620-E3-08
Product Name 3.3V 0.35W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 3.3V, 0.35W, Sot-23-3; Zener Voltage Nom Vishay Zener Diodes Single Zener Diodes
RoHS Compliant RoHS RoHS
PD 0.3500 milliwatts 350 milliwatts
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 1650 ohms 1650 ohms 1650 ohms
Unlock Full Specs
to access all available technical data