Vishay Precision Group Diodes - Zener - Single - MMBZ4619-G3-08 MMBZ4619-G3-08

Description
Manufacturer: Vishay Win Source Part Number: 208626-MMBZ4619-G3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 800nA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 1600 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 208626-MMBZ4619-G3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 800nA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 1600 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ4619-G3-08 - 208626-MMBZ4619-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ4619-G3-08
208626-MMBZ4619-G3-08
Diodes - Zener - Single - MMBZ4619-G3-08 208626-MMBZ4619-G3-08
Manufacturer: Vishay Win Source Part Number: 208626-MMBZ4619-G3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 800nA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 1600 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW

Manufacturer: Vishay
Win Source Part Number: 208626-MMBZ4619-G3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 800nA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 1600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW

Buy Now Datasheet
3V 0.35W Zener Diode - 295-MMBZ4619-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.35W Zener Diode
295-MMBZ4619-G3-08
3V 0.35W Zener Diode 295-MMBZ4619-G3-08
Zener Diode, 3V V(Z), 5%, 0.35W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: MMBZ4619-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ4619-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 5%, 0.35W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: MMBZ4619-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ4619-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ4619-G3-08
Zener Diodes MMBZ4619-G3-08
Zener Diodes 3.0 Volt 0.225W 5%

Zener Diodes 3.0 Volt 0.225W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 208626-MMBZ4619-G3-08 295-MMBZ4619-G3-08 MMBZ4619-G3-08
Product Name Diodes - Zener - Single - MMBZ4619-G3-08 3V 0.35W Zener Diode Zener Diodes
Life Cycle Stage Active
Package SOT23; SOT-23-3 SOT-23-3
VZ 3 volts
ZZT 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7703377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Smb
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details