DIODE ZENER 3V 350MW SOT23-3
Zener Diodes 3.0 Volt 0.225W 5%
DIODE, ZENER, 3V, 350MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 3V, 0.35W, SOT-23-3; Zener Voltage Nom:3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ4619-E3-08 | MMBZ4619-E3-08 | 06X4427 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Diode, Zener, 3V, 350Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SOT-23-3 | SOT23; SOT-23 |
| VZ | 3 volts | ||
| ZZT | 1600 ohms | ||
| IR | 800 mA |